Vishay Intertechnology, Inc. Through Hole Resistors CMF503K3000JKEK

Description
3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF503K3000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K3000JKEK-ND
Through Hole Resistors CMF503K3000JKEK-ND
3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.3K OHM 1/4W 5% AXIAL - CMF503K3000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/4W 5% AXIAL
CMF503K3000JKEK
RES 3.3K OHM 1/4W 5% AXIAL CMF503K3000JKEK
RES 3.3Kohm 1/4W 5% AXIAL

RES 3.3Kohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 3.3K 5% T-1 Ek E3 Vishay - 67P6826 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.3K 5% T-1 Ek E3 Vishay
67P6826
Cmf-50 3.3K 5% T-1 Ek E3 Vishay 67P6826
CMF-50 3.3K 5% T-1 EK e3

CMF-50 3.3K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K3000JKEK-ND CMF503K3000JKEK 67P6826
Product Name Through Hole Resistors RES 3.3K OHM 1/4W 5% AXIAL Cmf-50 3.3K 5% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details