Vishay Intertechnology, Inc. RES 3.3K OHM 1/4W 2% AXIAL CMF503K3000GKR6

Description
RES 3.3Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/4W 2% AXIAL - CMF503K3000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/4W 2% AXIAL
CMF503K3000GKR6
RES 3.3K OHM 1/4W 2% AXIAL CMF503K3000GKR6
RES 3.3Kohm 1/4W 2% AXIAL

RES 3.3Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K3000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K3000GKR6-ND
Through Hole Resistors CMF503K3000GKR6-ND
3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.3K 2% T-1 Re6 Vishay - 67P6824 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.3K 2% T-1 Re6 Vishay
67P6824
Cmf-50 3.3K 2% T-1 Re6 Vishay 67P6824
CMF-50 3.3K 2% T-1 RE6

CMF-50 3.3K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K3000GKR6 CMF503K3000GKR6-ND 67P6824
Product Name RES 3.3K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 3.3K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details