Vishay Intertechnology, Inc. Through Hole Resistors CMF503K3000GKBF

Description
3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF503K3000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K3000GKBF-ND
Through Hole Resistors CMF503K3000GKBF-ND
3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.3K OHM 1/4W 2% AXIAL - CMF503K3000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/4W 2% AXIAL
CMF503K3000GKBF
RES 3.3K OHM 1/4W 2% AXIAL CMF503K3000GKBF
RES 3.3Kohm 1/4W 2% AXIAL

RES 3.3Kohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 3.3K 2% T-1 B14 Vishay - 67P6823 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.3K 2% T-1 B14 Vishay
67P6823
Cmf-50 3.3K 2% T-1 B14 Vishay 67P6823
CMF-50 3.3K 2% T-1 B14

CMF-50 3.3K 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K3000GKBF-ND CMF503K3000GKBF 67P6823
Product Name Through Hole Resistors RES 3.3K OHM 1/4W 2% AXIAL Cmf-50 3.3K 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details