Vishay Intertechnology, Inc. Metal Film Resistors - CMF503K3000FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF503K3000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF503K3000FKR6
Metal Film Resistors - CMF503K3000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF503K3000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K3000FKR6-ND
Through Hole Resistors CMF503K3000FKR6-ND
3.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5172 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay
40C5172
Cmf50, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay 40C5172
CMF50, 3.3 kOhm, +/- 1 Percent, 100 ppm

CMF50, 3.3 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K3000FKR6 CMF503K3000FKR6-ND 40C5172
Product Name Metal Film Resistors - Through Hole Resistors Cmf50, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details