Vishay Intertechnology, Inc. RES 3.3K OHM 1/4W 1% AXIAL CMF503K3000FKEA

Description
RES 3.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/4W 1% AXIAL - CMF503K3000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/4W 1% AXIAL
CMF503K3000FKEA
RES 3.3K OHM 1/4W 1% AXIAL CMF503K3000FKEA
RES 3.3Kohm 1/4W 1% AXIAL

RES 3.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K3000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K3000FKEA-ND
Through Hole Resistors CMF503K3000FKEA-ND
3.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF503K3000FKEA CMF503K3000FKEA-ND
Product Name RES 3.3K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details