Vishay Intertechnology, Inc. Through Hole Resistors CMF503K3000FKBF

Description
3.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF503K3000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K3000FKBF-ND
Through Hole Resistors CMF503K3000FKBF-ND
3.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF503K3000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF503K3000FKBF
Metal Film Resistors - CMF503K3000FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf50, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5171 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay
40C5171
Cmf50, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay 40C5171
CMF50, 3.3 kOhm, +/- 1 Percent, 100 ppm

CMF50, 3.3 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K3000FKBF-ND CMF503K3000FKBF 40C5171
Product Name Through Hole Resistors Metal Film Resistors - Cmf50, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details