Vishay Intertechnology, Inc. RES 3.24K OHM 1/4W 1% AXIAL CMF503K2400FKEB

Description
RES 3.24Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/4W 1% AXIAL - CMF503K2400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/4W 1% AXIAL
CMF503K2400FKEB
RES 3.24K OHM 1/4W 1% AXIAL CMF503K2400FKEB
RES 3.24Kohm 1/4W 1% AXIAL

RES 3.24Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K2400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K2400FKEB-ND
Through Hole Resistors CMF503K2400FKEB-ND
3.24 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.24K 1% T-1 Eb E3 Vishay - 67P6816 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.24K 1% T-1 Eb E3 Vishay
67P6816
Cmf-50 3.24K 1% T-1 Eb E3 Vishay 67P6816
CMF-50 3.24K 1% T-1 EB e3

CMF-50 3.24K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K2400FKEB CMF503K2400FKEB-ND 67P6816
Product Name RES 3.24K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 3.24K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers