Vishay Intertechnology, Inc. RES 3.2K OHM 1/4W .1% AXIAL CMF503K2000BEEK

Description
RES 3.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2K OHM 1/4W .1% AXIAL - CMF503K2000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1/4W .1% AXIAL
CMF503K2000BEEK
RES 3.2K OHM 1/4W .1% AXIAL CMF503K2000BEEK
RES 3.2Kohm 1/4W .1% AXIAL

RES 3.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K2000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K2000BEEK-ND
Through Hole Resistors CMF503K2000BEEK-ND
3.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF503K2000BEEK CMF503K2000BEEK-ND
Product Name RES 3.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details