Vishay Intertechnology, Inc. RES 3.2K OHM 1/4W .1% AXIAL CMF503K2000BEEB

Description
RES 3.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2K OHM 1/4W .1% AXIAL - CMF503K2000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1/4W .1% AXIAL
CMF503K2000BEEB
RES 3.2K OHM 1/4W .1% AXIAL CMF503K2000BEEB
RES 3.2Kohm 1/4W .1% AXIAL

RES 3.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K2000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K2000BEEB-ND
Through Hole Resistors CMF503K2000BEEB-ND
3.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.2K .1% T-9 Eb E3 Vishay - 67P6810 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.2K .1% T-9 Eb E3 Vishay
67P6810
Cmf-50 3.2K .1% T-9 Eb E3 Vishay 67P6810
CMF-50 3.2K .1% T-9 EB e3

CMF-50 3.2K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K2000BEEB CMF503K2000BEEB-ND 67P6810
Product Name RES 3.2K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 3.2K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details