Vishay Intertechnology, Inc. Through Hole Resistors CMF503K2000BEBF

Description
3.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF503K2000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K2000BEBF-ND
Through Hole Resistors CMF503K2000BEBF-ND
3.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.2K OHM 1/4W .1% AXIAL - CMF503K2000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1/4W .1% AXIAL
CMF503K2000BEBF
RES 3.2K OHM 1/4W .1% AXIAL CMF503K2000BEBF
RES 3.2Kohm 1/4W .1% AXIAL

RES 3.2Kohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,32Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5167 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5167
Resistor,metal Film,32Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5167
Resistor,Metal Film,32KOhms,200WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,32KOhms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K2000BEBF-ND CMF503K2000BEBF 40C5167
Product Name Through Hole Resistors RES 3.2K OHM 1/4W .1% AXIAL Resistor,metal Film,32Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details