RES 3.09Kohm 1/4W 1% AXIAL
3.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF503K0900FKR6 | CMF503K0900FKR6-ND |
| Product Name | RES 3.09K OHM 1/4W 1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 3090 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |