Vishay Intertechnology, Inc. RES 3.09K OHM 1/4W 1% AXIAL CMF503K0900FKEB

Description
RES 3.09Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/4W 1% AXIAL - CMF503K0900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/4W 1% AXIAL
CMF503K0900FKEB
RES 3.09K OHM 1/4W 1% AXIAL CMF503K0900FKEB
RES 3.09Kohm 1/4W 1% AXIAL

RES 3.09Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K0900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K0900FKEB-ND
Through Hole Resistors CMF503K0900FKEB-ND
3.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.09K 1% T-1 Eb E3 Vishay - 67P6803 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.09K 1% T-1 Eb E3 Vishay
67P6803
Cmf-50 3.09K 1% T-1 Eb E3 Vishay 67P6803
CMF-50 3.09K 1% T-1 EB e3

CMF-50 3.09K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K0900FKEB CMF503K0900FKEB-ND 67P6803
Product Name RES 3.09K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 3.09K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details