Vishay Precision Group RES 3.01K OHM 1/4W 1% AXIAL CMF503K0100FHEB

Description
RES 3.01Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/4W 1% AXIAL - CMF503K0100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/4W 1% AXIAL
CMF503K0100FHEB
RES 3.01K OHM 1/4W 1% AXIAL CMF503K0100FHEB
RES 3.01Kohm 1/4W 1% AXIAL

RES 3.01Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF3.01KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.01KQFTR-ND
Through Hole Resistors CMF3.01KQFTR-ND
3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF3.01KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.01KQFCT-ND
Through Hole Resistors CMF3.01KQFCT-ND
3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF503K0100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3.01K OHM 1/4W 1% AXIAL Product overview: CMF503K0100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K0100FHEB can be used for catalog matching and distributor lookup.

RES 3.01K OHM 1/4W 1% AXIAL Product overview: CMF503K0100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF503K0100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 3.01Kohm, 250Mw, ±1%; Resistance Vishay - 03P0937 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.01Kohm, 250Mw, ±1%; Resistance Vishay
03P0937
Metal Film Resistor, 3.01Kohm, 250Mw, ±1%; Resistance Vishay 03P0937
METAL FILM RESISTOR, 3.01KOHM, 250mW, ±1%; Resistance:3.01kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.01KOHM, 250mW, ±1%; Resistance:3.01kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 3.01 Kohm, 250 Mw, 1%; Resistance Vishay - 83R8076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 3.01 Kohm, 250 Mw, 1%; Resistance Vishay
83R8076
Resistor, Metal Film, 3.01 Kohm, 250 Mw, 1%; Resistance Vishay 83R8076
RESISTOR, METAL FILM, 3.01 KOHM, 250 MW, 1%; Resistance:3.01kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 3.01 KOHM, 250 MW, 1%; Resistance:3.01kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF503K0100FHEB CMF3.01KQFTR-ND 53-CMF503K0100FHEB 03P0937
Product Name RES 3.01K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor Metal Film Resistor, 3.01Kohm, 250Mw, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 3010 ohms 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details