Vishay Intertechnology, Inc. RES 3.01K OHM 1/4W .1% AXIAL CMF503K0100BHEK

Description
RES 3.01Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/4W .1% AXIAL - CMF503K0100BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/4W .1% AXIAL
CMF503K0100BHEK
RES 3.01K OHM 1/4W .1% AXIAL CMF503K0100BHEK
RES 3.01Kohm 1/4W .1% AXIAL

RES 3.01Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K0100BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K0100BHEK-ND
Through Hole Resistors CMF503K0100BHEK-ND
3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.01K .1% T-2 Ek E3 Vishay - 67P6791 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.01K .1% T-2 Ek E3 Vishay
67P6791
Cmf-50 3.01K .1% T-2 Ek E3 Vishay 67P6791
CMF-50 3.01K .1% T-2 EK e3

CMF-50 3.01K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K0100BHEK CMF503K0100BHEK-ND 67P6791
Product Name RES 3.01K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 3.01K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details