Vishay Intertechnology, Inc. RES 3.01K OHM 1/4W .1% AXIAL CMF503K0100BEBF

Description
RES 3.01Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/4W .1% AXIAL - CMF503K0100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/4W .1% AXIAL
CMF503K0100BEBF
RES 3.01K OHM 1/4W .1% AXIAL CMF503K0100BEBF
RES 3.01Kohm 1/4W .1% AXIAL

RES 3.01Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K0100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K0100BEBF-ND
Through Hole Resistors CMF503K0100BEBF-ND
3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3.01K .1% T-9 B14 Vishay - 67P6788 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.01K .1% T-9 B14 Vishay
67P6788
Cmf-50 3.01K .1% T-9 B14 Vishay 67P6788
CMF-50 3.01K .1% T-9 B14

CMF-50 3.01K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K0100BEBF CMF503K0100BEBF-ND 67P6788
Product Name RES 3.01K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 3.01K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers