Vishay Intertechnology, Inc. RES 3K OHM 1/4W 2% AXIAL CMF503K0000GKBF

Description
RES 3Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/4W 2% AXIAL - CMF503K0000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/4W 2% AXIAL
CMF503K0000GKBF
RES 3K OHM 1/4W 2% AXIAL CMF503K0000GKBF
RES 3Kohm 1/4W 2% AXIAL

RES 3Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K0000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K0000GKBF-ND
Through Hole Resistors CMF503K0000GKBF-ND
3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3K 2% T-1 B14 Vishay - 67P6786 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3K 2% T-1 B14 Vishay
67P6786
Cmf-50 3K 2% T-1 B14 Vishay 67P6786
CMF-50 3K 2% T-1 B14

CMF-50 3K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K0000GKBF CMF503K0000GKBF-ND 67P6786
Product Name RES 3K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 3K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details