Vishay Precision Group Cmf-50 3K 1% T-1 Re8 Vishay CMF503K0000FKR8

Description
CMF-50 3K 1% T-1 RE8
Description
CMF-50 3K 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 3K 1% T-1 Re8 Vishay - 67P6785 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3K 1% T-1 Re8 Vishay
67P6785
Cmf-50 3K 1% T-1 Re8 Vishay 67P6785
CMF-50 3K 1% T-1 RE8

CMF-50 3K 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P6785
Product Name Cmf-50 3K 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details