Vishay Intertechnology, Inc. RES 3K OHM 1/4W 1% AXIAL CMF503K0000FKR6

Description
RES 3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/4W 1% AXIAL - CMF503K0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/4W 1% AXIAL
CMF503K0000FKR6
RES 3K OHM 1/4W 1% AXIAL CMF503K0000FKR6
RES 3Kohm 1/4W 1% AXIAL

RES 3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K0000FKR6-ND
Through Hole Resistors CMF503K0000FKR6-ND
3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 3 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5157 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 3 Kohm, +/1 Percent, 100 Ppm Vishay
40C5157
Cmf50, 3 Kohm, +/1 Percent, 100 Ppm Vishay 40C5157
CMF50, 3 kOhm, +/- 1 Percent, 100 ppm

CMF50, 3 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K0000FKR6 CMF503K0000FKR6-ND 40C5157
Product Name RES 3K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 3 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details