Vishay Intertechnology, Inc. RES 3K OHM 1/4W 1% AXIAL CMF503K0000FKEA

Description
RES 3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/4W 1% AXIAL - CMF503K0000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/4W 1% AXIAL
CMF503K0000FKEA
RES 3K OHM 1/4W 1% AXIAL CMF503K0000FKEA
RES 3Kohm 1/4W 1% AXIAL

RES 3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K0000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K0000FKEA-ND
Through Hole Resistors CMF503K0000FKEA-ND
3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3K 1% T-1 Ea E3 Vishay - 67P6780 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3K 1% T-1 Ea E3 Vishay
67P6780
Cmf-50 3K 1% T-1 Ea E3 Vishay 67P6780
CMF-50 3K 1% T-1 EA e3

CMF-50 3K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K0000FKEA CMF503K0000FKEA-ND 67P6780
Product Name RES 3K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 3K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details