Vishay Intertechnology, Inc. RES 3K OHM 1/4W 0.5% AXIAL CMF503K0000DHBF

Description
RES 3Kohm 1/4W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/4W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/4W 0.5% AXIAL - CMF503K0000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/4W 0.5% AXIAL
CMF503K0000DHBF
RES 3K OHM 1/4W 0.5% AXIAL CMF503K0000DHBF
RES 3Kohm 1/4W 0.5% AXIAL

RES 3Kohm 1/4W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF503K0000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF503K0000DHBF-ND
Through Hole Resistors CMF503K0000DHBF-ND
3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 3K .5% T-2 B14 Vishay - 67P6778 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3K .5% T-2 B14 Vishay
67P6778
Cmf-50 3K .5% T-2 B14 Vishay 67P6778
CMF-50 3K .5% T-2 B14

CMF-50 3K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF503K0000DHBF CMF503K0000DHBF-ND 67P6778
Product Name RES 3K OHM 1/4W 0.5% AXIAL Through Hole Resistors Cmf-50 3K .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details