Vishay Intertechnology, Inc. RES 39.2 OHM 1/4W 1% AXIAL CMF5039R200FHEK

Description
RES 39.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1/4W 1% AXIAL - CMF5039R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/4W 1% AXIAL
CMF5039R200FHEK
RES 39.2 OHM 1/4W 1% AXIAL CMF5039R200FHEK
RES 39.2ohm 1/4W 1% AXIAL

RES 39.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5039R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5039R200FHEK-ND
Through Hole Resistors CMF5039R200FHEK-ND
39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 39.2 1% T-2 Ek E3 Vishay - 67P7204 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 39.2 1% T-2 Ek E3 Vishay
67P7204
Cmf-50 39.2 1% T-2 Ek E3 Vishay 67P7204
CMF-50 39.2 1% T-2 EK e3

CMF-50 39.2 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5039R200FHEK CMF5039R200FHEK-ND 67P7204
Product Name RES 39.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 39.2 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers