Vishay Intertechnology, Inc. RES 39 OHM 1/4W 5% AXIAL CMF5039R000JNEA

Description
RES 39ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 39ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1/4W 5% AXIAL - CMF5039R000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/4W 5% AXIAL
CMF5039R000JNEA
RES 39 OHM 1/4W 5% AXIAL CMF5039R000JNEA
RES 39ohm 1/4W 5% AXIAL

RES 39ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5039R000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5039R000JNEA-ND
Through Hole Resistors CMF5039R000JNEA-ND
39 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 39 5% T-00 Ea E3 Vishay - 67P7202 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 39 5% T-00 Ea E3 Vishay
67P7202
Cmf-50 39 5% T-00 Ea E3 Vishay 67P7202
CMF-50 39 5% T-00 EA e3

CMF-50 39 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5039R000JNEA CMF5039R000JNEA-ND 67P7202
Product Name RES 39 OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 39 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details