Vishay Intertechnology, Inc. RES 39 OHM 1/4W 1% AXIAL CMF5039R000FKR6

Description
RES 39ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 39ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1/4W 1% AXIAL - CMF5039R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/4W 1% AXIAL
CMF5039R000FKR6
RES 39 OHM 1/4W 1% AXIAL CMF5039R000FKR6
RES 39ohm 1/4W 1% AXIAL

RES 39ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5039R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5039R000FKR6-ND
Through Hole Resistors CMF5039R000FKR6-ND
39 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5039R000FKR6 CMF5039R000FKR6-ND
Product Name RES 39 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details