Vishay Intertechnology, Inc. RES 39.2K OHM 1/4W 1% AXIAL CMF5039K200FKEB

Description
RES 39.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/4W 1% AXIAL - CMF5039K200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/4W 1% AXIAL
CMF5039K200FKEB
RES 39.2K OHM 1/4W 1% AXIAL CMF5039K200FKEB
RES 39.2Kohm 1/4W 1% AXIAL

RES 39.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5039K200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5039K200FKEB-ND
Through Hole Resistors CMF5039K200FKEB-ND
39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 39.2K 1% T-1 Eb E3 Vishay - 67P7192 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 39.2K 1% T-1 Eb E3 Vishay
67P7192
Cmf-50 39.2K 1% T-1 Eb E3 Vishay 67P7192
CMF-50 39.2K 1% T-1 EB e3

CMF-50 39.2K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5039K200FKEB CMF5039K200FKEB-ND 67P7192
Product Name RES 39.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 39.2K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers