Vishay Precision Group RES 39.2K OHM 1% 50PPM 1/4W CMF5039K200FHEB

Description
RES 39.2Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 39.2Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1% 50PPM 1/4W - CMF5039K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1% 50PPM 1/4W
CMF5039K200FHEB
RES 39.2K OHM 1% 50PPM 1/4W CMF5039K200FHEB
RES 39.2Kohm 1% 50PPM 1/4W

RES 39.2Kohm 1% 50PPM 1/4W

Supplier's Site
200V 4W Resistor - 53-CMF5039K200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 4W Resistor
53-CMF5039K200FHEB
200V 4W Resistor 53-CMF5039K200FHEB
39.2kR 1% 200V 1/4W Metal Film Resistor, Axial Product overview: CMF5039K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5039K200FHEB can be used for catalog matching and distributor lookup.

39.2kR 1% 200V 1/4W Metal Film Resistor, Axial Product overview: CMF5039K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5039K200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF39.2KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF39.2KQFTR-ND
Through Hole Resistors CMF39.2KQFTR-ND
39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF39.2KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF39.2KQFCT-ND
Through Hole Resistors CMF39.2KQFCT-ND
39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 39.2 Kohm, 250 Mw, 1%; Resistance Vishay - 67P7190 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 39.2 Kohm, 250 Mw, 1%; Resistance Vishay
67P7190
Metal Film Resistor, 39.2 Kohm, 250 Mw, 1%; Resistance Vishay 67P7190
METAL FILM RESISTOR, 39.2 KOHM, 250 MW, 1%; Resistance:39.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 39.2 KOHM, 250 MW, 1%; Resistance:39.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5039K200FHEB 53-CMF5039K200FHEB CMF39.2KQFTR-ND 67P7190
Product Name RES 39.2K OHM 1% 50PPM 1/4W 200V 4W Resistor Through Hole Resistors Metal Film Resistor, 39.2 Kohm, 250 Mw, 1%; Resistance Vishay
Resistance Range 39200 ohms 39200 ohms 39200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details