Vishay Intertechnology, Inc. Through Hole Resistors CMF5039K200FHBF

Description
39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5039K200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5039K200FHBF-ND
Through Hole Resistors CMF5039K200FHBF-ND
39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39.2K OHM 1/4W 1% AXIAL - CMF5039K200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/4W 1% AXIAL
CMF5039K200FHBF
RES 39.2K OHM 1/4W 1% AXIAL CMF5039K200FHBF
RES 39.2Kohm 1/4W 1% AXIAL

RES 39.2Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 39.2K 1% T-2 B14 Vishay - 67P7189 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 39.2K 1% T-2 B14 Vishay
67P7189
Cmf-50 39.2K 1% T-2 B14 Vishay 67P7189
CMF-50 39.2K 1% T-2 B14

CMF-50 39.2K 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5039K200FHBF-ND CMF5039K200FHBF 67P7189
Product Name Through Hole Resistors RES 39.2K OHM 1/4W 1% AXIAL Cmf-50 39.2K 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details