Vishay Intertechnology, Inc. Metal Film Resistors - CMF5039K000GKBF

Description
Metal Film Resistors - Through Hole CMF-50 39K 2% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 39K 2% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5039K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5039K000GKBF
Metal Film Resistors - CMF5039K000GKBF
Metal Film Resistors - Through Hole CMF-50 39K 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 39K 2% T-1 B14

Supplier's Site
Through Hole Resistors - CMF5039K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5039K000GKBF-ND
Through Hole Resistors CMF5039K000GKBF-ND
39 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 39K 2% T-1 B14 Vishay - 67P7186 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 39K 2% T-1 B14 Vishay
67P7186
Cmf-50 39K 2% T-1 B14 Vishay 67P7186
CMF-50 39K 2% T-1 B14

CMF-50 39K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5039K000GKBF CMF5039K000GKBF-ND 67P7186
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 39K 2% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details