RES 392ohm 1/4W 1% AXIAL
392 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,392Ohms,200WV,1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF50392R00FKEA | CMF50392R00FKEA-ND | 20M6577 |
| Product Name | RES 392 OHM 1/4W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 392 ohms | 392 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |