Vishay Precision Group Through Hole Resistors CMF50392R00FHEB

Description
392 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
392 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF392QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF392QFTR-ND
Through Hole Resistors CMF392QFTR-ND
392 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF392QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF392QFCT-ND
Through Hole Resistors CMF392QFCT-ND
392 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 392 OHM 1/4W 1% AXIAL - CMF50392R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/4W 1% AXIAL
CMF50392R00FHEB
RES 392 OHM 1/4W 1% AXIAL CMF50392R00FHEB
RES 392ohm 1/4W 1% AXIAL

RES 392ohm 1/4W 1% AXIAL

Supplier's Site
Through-Hole 0.25 W 392 ohm Resistor - 53-CMF50392R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 392 ohm Resistor
53-CMF50392R00FHEB
Through-Hole 0.25 W 392 ohm Resistor 53-CMF50392R00FHEB
RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 392 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF50392R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 392 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 392 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50392R00FHEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 392 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF50392R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 392 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 392 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50392R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 392 Ohm, 250 Mw, 1%; Resistance Vishay - 67P7223 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 392 Ohm, 250 Mw, 1%; Resistance Vishay
67P7223
Metal Film Resistor, 392 Ohm, 250 Mw, 1%; Resistance Vishay 67P7223
METAL FILM RESISTOR, 392 OHM, 250 MW, 1%; Resistance:392ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 392 OHM, 250 MW, 1%; Resistance:392ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 392 Ohm, 250 Mw, 1%; Resistance Vishay - 83R8086 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 392 Ohm, 250 Mw, 1%; Resistance Vishay
83R8086
Resistor, Metal Film, 392 Ohm, 250 Mw, 1%; Resistance Vishay 83R8086
RESISTOR, METAL FILM, 392 OHM, 250 MW, 1%; Resistance:392ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 392 OHM, 250 MW, 1%; Resistance:392ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF392QFTR-ND CMF50392R00FHEB 53-CMF50392R00FHEB 67P7223
Product Name Through Hole Resistors RES 392 OHM 1/4W 1% AXIAL Through-Hole 0.25 W 392 ohm Resistor Metal Film Resistor, 392 Ohm, 250 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 392 ohms 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details