Vishay Intertechnology, Inc. Through Hole Resistors CMF50390R00JNR6

Description
390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50390R00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50390R00JNR6-ND
Through Hole Resistors CMF50390R00JNR6-ND
390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 390 OHM 1/4W 5% AXIAL - CMF50390R00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/4W 5% AXIAL
CMF50390R00JNR6
RES 390 OHM 1/4W 5% AXIAL CMF50390R00JNR6
RES 390ohm 1/4W 5% AXIAL

RES 390ohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 390 5% T-00 Re6 Vishay - 67P7211 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 390 5% T-00 Re6 Vishay
67P7211
Cmf-50 390 5% T-00 Re6 Vishay 67P7211
CMF-50 390 5% T-00 RE6

CMF-50 390 5% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50390R00JNR6-ND CMF50390R00JNR6 67P7211
Product Name Through Hole Resistors RES 390 OHM 1/4W 5% AXIAL Cmf-50 390 5% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers