Vishay Intertechnology, Inc. Through Hole Resistors CMF50390R00JNEB

Description
390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50390R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50390R00JNEB-ND
Through Hole Resistors CMF50390R00JNEB-ND
390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 390 OHM 1/4W 5% AXIAL - CMF50390R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/4W 5% AXIAL
CMF50390R00JNEB
RES 390 OHM 1/4W 5% AXIAL CMF50390R00JNEB
RES 390ohm 1/4W 5% AXIAL

RES 390ohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 390 5% T-00 Eb E3 Vishay - 67P7209 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 390 5% T-00 Eb E3 Vishay
67P7209
Cmf-50 390 5% T-00 Eb E3 Vishay 67P7209
CMF-50 390 5% T-00 EB e3

CMF-50 390 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50390R00JNEB-ND CMF50390R00JNEB 67P7209
Product Name Through Hole Resistors RES 390 OHM 1/4W 5% AXIAL Cmf-50 390 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details