Vishay Intertechnology, Inc. RES 390 OHM 1/4W 5% AXIAL CMF50390R00JNEA

Description
RES 390ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/4W 5% AXIAL - CMF50390R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/4W 5% AXIAL
CMF50390R00JNEA
RES 390 OHM 1/4W 5% AXIAL CMF50390R00JNEA
RES 390ohm 1/4W 5% AXIAL

RES 390ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF50390R00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50390R00JNEA-ND
Through Hole Resistors CMF50390R00JNEA-ND
390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 390 5% T-00 Ea E3 Vishay - 67P7208 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 390 5% T-00 Ea E3 Vishay
67P7208
Cmf-50 390 5% T-00 Ea E3 Vishay 67P7208
CMF-50 390 5% T-00 EA e3

CMF-50 390 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50390R00JNEA CMF50390R00JNEA-ND 67P7208
Product Name RES 390 OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 390 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details