Vishay Intertechnology, Inc. Through Hole Resistors CMF50390R00GKBF

Description
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50390R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50390R00GKBF-ND
Through Hole Resistors CMF50390R00GKBF-ND
390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 390 OHM 1/4W 2% AXIAL - CMF50390R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/4W 2% AXIAL
CMF50390R00GKBF
RES 390 OHM 1/4W 2% AXIAL CMF50390R00GKBF
RES 390ohm 1/4W 2% AXIAL

RES 390ohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 390 2% T-1 B14 Vishay - 67P7206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 390 2% T-1 B14 Vishay
67P7206
Cmf-50 390 2% T-1 B14 Vishay 67P7206
CMF-50 390 2% T-1 B14

CMF-50 390 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50390R00GKBF-ND CMF50390R00GKBF 67P7206
Product Name Through Hole Resistors RES 390 OHM 1/4W 2% AXIAL Cmf-50 390 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details