Vishay Intertechnology, Inc. RES 38.3 OHM 1% 50PPM 1/4W CMF5038R300FHEB

Description
RES 38.3ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 38.3ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1% 50PPM 1/4W - CMF5038R300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1% 50PPM 1/4W
CMF5038R300FHEB
RES 38.3 OHM 1% 50PPM 1/4W CMF5038R300FHEB
RES 38.3ohm 1% 50PPM 1/4W

RES 38.3ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF38.3QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF38.3QFTR-ND
Through Hole Resistors CMF38.3QFTR-ND
38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5038R300FHEB CMF38.3QFTR-ND
Product Name RES 38.3 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers