Vishay Intertechnology, Inc. RES 38.3K OHM 1/4W 1% AXIAL CMF5038K300FHEK

Description
RES 38.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/4W 1% AXIAL - CMF5038K300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/4W 1% AXIAL
CMF5038K300FHEK
RES 38.3K OHM 1/4W 1% AXIAL CMF5038K300FHEK
RES 38.3Kohm 1/4W 1% AXIAL

RES 38.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5038K300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5038K300FHEK-ND
Through Hole Resistors CMF5038K300FHEK-ND
38.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 38.3K 1% T-2 Ek E3 Vishay - 67P7171 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 38.3K 1% T-2 Ek E3 Vishay
67P7171
Cmf-50 38.3K 1% T-2 Ek E3 Vishay 67P7171
CMF-50 38.3K 1% T-2 EK e3

CMF-50 38.3K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5038K300FHEK CMF5038K300FHEK-ND 67P7171
Product Name RES 38.3K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 38.3K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details