Vishay Intertechnology, Inc. RES 38.3K OHM 1/4W .1% AXIAL CMF5038K300BHR6

Description
RES 38.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/4W .1% AXIAL - CMF5038K300BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/4W .1% AXIAL
CMF5038K300BHR6
RES 38.3K OHM 1/4W .1% AXIAL CMF5038K300BHR6
RES 38.3Kohm 1/4W .1% AXIAL

RES 38.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5038K300BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5038K300BHR6-ND
Through Hole Resistors CMF5038K300BHR6-ND
38.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,383Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,383Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C5268
Resistor,metal Film,383Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C5268
Resistor,Metal Film,383KOhms,200WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,383KOhms,200WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5038K300BHR6 CMF5038K300BHR6-ND 40C5268
Product Name RES 38.3K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,383Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details