Vishay Intertechnology, Inc. RES 38.3K OHM 1/4W .1% AXIAL CMF5038K300BHEK

Description
RES 38.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/4W .1% AXIAL - CMF5038K300BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/4W .1% AXIAL
CMF5038K300BHEK
RES 38.3K OHM 1/4W .1% AXIAL CMF5038K300BHEK
RES 38.3Kohm 1/4W .1% AXIAL

RES 38.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5038K300BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5038K300BHEK-ND
Through Hole Resistors CMF5038K300BHEK-ND
38.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 38.3K .1% T-2 Ek E3 Vishay - 67P7167 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 38.3K .1% T-2 Ek E3 Vishay
67P7167
Cmf-50 38.3K .1% T-2 Ek E3 Vishay 67P7167
CMF-50 38.3K .1% T-2 EK e3

CMF-50 38.3K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5038K300BHEK CMF5038K300BHEK-ND 67P7167
Product Name RES 38.3K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 38.3K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers