Vishay Intertechnology, Inc. Through Hole Resistors CMF5038K300BHEB

Description
38.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
38.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5038K300BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5038K300BHEB-ND
Through Hole Resistors CMF5038K300BHEB-ND
38.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 38.3K OHM 1/4W .1% AXIAL - CMF5038K300BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/4W .1% AXIAL
CMF5038K300BHEB
RES 38.3K OHM 1/4W .1% AXIAL CMF5038K300BHEB
RES 38.3Kohm 1/4W .1% AXIAL

RES 38.3Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 38.3K .1% T-2 Eb E3 Vishay - 67P7166 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 38.3K .1% T-2 Eb E3 Vishay
67P7166
Cmf-50 38.3K .1% T-2 Eb E3 Vishay 67P7166
CMF-50 38.3K .1% T-2 EB e3

CMF-50 38.3K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5038K300BHEB-ND CMF5038K300BHEB 67P7166
Product Name Through Hole Resistors RES 38.3K OHM 1/4W .1% AXIAL Cmf-50 38.3K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details