Vishay Intertechnology, Inc. RES 383 OHM 1/4W 1% AXIAL CMF50383R00FHEB

Description
RES 383ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/4W 1% AXIAL - CMF50383R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/4W 1% AXIAL
CMF50383R00FHEB
RES 383 OHM 1/4W 1% AXIAL CMF50383R00FHEB
RES 383ohm 1/4W 1% AXIAL

RES 383ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF383QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF383QFTR-ND
Through Hole Resistors CMF383QFTR-ND
383 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF383QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF383QFCT-ND
Through Hole Resistors CMF383QFCT-ND
383 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
383 OHM 4W Resistor - 53-CMF50383R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
383 OHM 4W Resistor
53-CMF50383R00FHEB
383 OHM 4W Resistor 53-CMF50383R00FHEB
RES 383 OHM 1/4W 1% AXIAL Product overview: CMF50383R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 383 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 383 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50383R00FHEB can be used for catalog matching and distributor lookup.

RES 383 OHM 1/4W 1% AXIAL Product overview: CMF50383R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 383 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 383 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50383R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 383 1% T-2 Eb E3 Vishay - 67P7181 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 383 1% T-2 Eb E3 Vishay
67P7181
Cmf-50 383 1% T-2 Eb E3 Vishay 67P7181
CMF-50 383 1% T-2 EB E3

CMF-50 383 1% T-2 EB E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50383R00FHEB CMF383QFTR-ND 53-CMF50383R00FHEB 67P7181
Product Name RES 383 OHM 1/4W 1% AXIAL Through Hole Resistors 383 OHM 4W Resistor Cmf-50 383 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details