Vishay Intertechnology, Inc. RES 383K OHM 1% 50PPM 1/4W CMF50383K00FHEB

Description
RES 383Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 383Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1% 50PPM 1/4W - CMF50383K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1% 50PPM 1/4W
CMF50383K00FHEB
RES 383K OHM 1% 50PPM 1/4W CMF50383K00FHEB
RES 383Kohm 1% 50PPM 1/4W

RES 383Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF383KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF383KQFTR-ND
Through Hole Resistors CMF383KQFTR-ND
383 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 383K 1% T-2 Eb E3 Vishay - 67P7180 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 383K 1% T-2 Eb E3 Vishay
67P7180
Cmf-50 383K 1% T-2 Eb E3 Vishay 67P7180
CMF-50 383K 1% T-2 EB e3

CMF-50 383K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50383K00FHEB CMF383KQFTR-ND 67P7180
Product Name RES 383K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 383K 1% T-2 Eb E3 Vishay
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details