Vishay Intertechnology, Inc. RES 37.4 OHM 1/4W 1% AXIAL CMF5037R400FHEB

Description
RES 37.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/4W 1% AXIAL - CMF5037R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/4W 1% AXIAL
CMF5037R400FHEB
RES 37.4 OHM 1/4W 1% AXIAL CMF5037R400FHEB
RES 37.4ohm 1/4W 1% AXIAL

RES 37.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF37.4QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF37.4QFTR-ND
Through Hole Resistors CMF37.4QFTR-ND
37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 37.4 1% T-2 Eb E3 Vishay - 67P7151 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 37.4 1% T-2 Eb E3 Vishay
67P7151
Cmf-50 37.4 1% T-2 Eb E3 Vishay 67P7151
CMF-50 37.4 1% T-2 EB e3

CMF-50 37.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5037R400FHEB CMF37.4QFTR-ND 67P7151
Product Name RES 37.4 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 37.4 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details