Vishay Intertechnology, Inc. RES 37.4 OHM 1/4W 1% AXIAL CMF5037R400FHEA

Description
RES 37.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/4W 1% AXIAL - CMF5037R400FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/4W 1% AXIAL
CMF5037R400FHEA
RES 37.4 OHM 1/4W 1% AXIAL CMF5037R400FHEA
RES 37.4ohm 1/4W 1% AXIAL

RES 37.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5037R400FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5037R400FHEA-ND
Through Hole Resistors CMF5037R400FHEA-ND
37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 37.4 1% T-2 Ea E3 Vishay - 67P7150 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 37.4 1% T-2 Ea E3 Vishay
67P7150
Cmf-50 37.4 1% T-2 Ea E3 Vishay 67P7150
CMF-50 37.4 1% T-2 EA e3

CMF-50 37.4 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5037R400FHEA CMF5037R400FHEA-ND 67P7150
Product Name RES 37.4 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 37.4 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details