Vishay Intertechnology, Inc. 4W Resistor CMF5037K400FHEB

Description
RES 37.4K OHM 1/4W 1% AXIAL Product overview: CMF5037K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5037K400FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 37.4K OHM 1/4W 1% AXIAL Product overview: CMF5037K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5037K400FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF5037K400FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 37.4K OHM 1/4W 1% AXIAL Product overview: CMF5037K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5037K400FHEB can be used for catalog matching and distributor lookup.

RES 37.4K OHM 1/4W 1% AXIAL Product overview: CMF5037K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5037K400FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF37.4KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF37.4KQFCT-ND
Through Hole Resistors CMF37.4KQFCT-ND
37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF37.4KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF37.4KQFTR-ND
Through Hole Resistors CMF37.4KQFTR-ND
37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 37.4K OHM 1/4W 1% AXIAL - CMF5037K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/4W 1% AXIAL
CMF5037K400FHEB
RES 37.4K OHM 1/4W 1% AXIAL CMF5037K400FHEB
RES 37.4Kohm 1/4W 1% AXIAL

RES 37.4Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 37.4K 1% T-2 Eb E3 Vishay - 67P7144 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 37.4K 1% T-2 Eb E3 Vishay
67P7144
Cmf-50 37.4K 1% T-2 Eb E3 Vishay 67P7144
CMF-50 37.4K 1% T-2 EB e3

CMF-50 37.4K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5037K400FHEB CMF37.4KQFCT-ND CMF5037K400FHEB 67P7144
Product Name 4W Resistor Through Hole Resistors RES 37.4K OHM 1/4W 1% AXIAL Cmf-50 37.4K 1% T-2 Eb E3 Vishay
Resistance Range 37400 ohms 37400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details