Vishay Intertechnology, Inc. RES 37.4K OHM 1/4W .1% AXIAL CMF5037K400BHR6

Description
RES 37.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/4W .1% AXIAL - CMF5037K400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/4W .1% AXIAL
CMF5037K400BHR6
RES 37.4K OHM 1/4W .1% AXIAL CMF5037K400BHR6
RES 37.4Kohm 1/4W .1% AXIAL

RES 37.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5037K400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5037K400BHR6-ND
Through Hole Resistors CMF5037K400BHR6-ND
37.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,374Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5265 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,374Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C5265
Resistor,metal Film,374Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C5265
Resistor,Metal Film,374KOhms,200WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,374KOhms,200WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5037K400BHR6 CMF5037K400BHR6-ND 40C5265
Product Name RES 37.4K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,374Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details