Vishay Intertechnology, Inc. RES 37.4K OHM 1/4W .1% AXIAL CMF5037K400BHEK

Description
RES 37.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/4W .1% AXIAL - CMF5037K400BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/4W .1% AXIAL
CMF5037K400BHEK
RES 37.4K OHM 1/4W .1% AXIAL CMF5037K400BHEK
RES 37.4Kohm 1/4W .1% AXIAL

RES 37.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5037K400BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5037K400BHEK-ND
Through Hole Resistors CMF5037K400BHEK-ND
37.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 37.4K .1% T-2 Ek E3 Vishay - 67P7141 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 37.4K .1% T-2 Ek E3 Vishay
67P7141
Cmf-50 37.4K .1% T-2 Ek E3 Vishay 67P7141
CMF-50 37.4K .1% T-2 EK e3

CMF-50 37.4K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5037K400BHEK CMF5037K400BHEK-ND 67P7141
Product Name RES 37.4K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 37.4K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers