Vishay Intertechnology, Inc. Through Hole Resistors CMF5037K400BHEB

Description
37.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
37.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5037K400BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5037K400BHEB-ND
Through Hole Resistors CMF5037K400BHEB-ND
37.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 37.4K OHM 1/4W .1% AXIAL - CMF5037K400BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/4W .1% AXIAL
CMF5037K400BHEB
RES 37.4K OHM 1/4W .1% AXIAL CMF5037K400BHEB
RES 37.4Kohm 1/4W .1% AXIAL

RES 37.4Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 37.4K .1% T-2 Eb E3 Vishay - 67P7140 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 37.4K .1% T-2 Eb E3 Vishay
67P7140
Cmf-50 37.4K .1% T-2 Eb E3 Vishay 67P7140
CMF-50 37.4K .1% T-2 EB e3

CMF-50 37.4K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5037K400BHEB-ND CMF5037K400BHEB 67P7140
Product Name Through Hole Resistors RES 37.4K OHM 1/4W .1% AXIAL Cmf-50 37.4K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details