Vishay Intertechnology, Inc. RES 37K OHM 1/4W .1% AXIAL CMF5037K000BEEK

Description
RES 37Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 37Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37K OHM 1/4W .1% AXIAL - CMF5037K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37K OHM 1/4W .1% AXIAL
CMF5037K000BEEK
RES 37K OHM 1/4W .1% AXIAL CMF5037K000BEEK
RES 37Kohm 1/4W .1% AXIAL

RES 37Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5037K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5037K000BEEK-ND
Through Hole Resistors CMF5037K000BEEK-ND
37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 37K .1% T-9 Ek E3 Vishay - 67P7139 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 37K .1% T-9 Ek E3 Vishay
67P7139
Cmf-50 37K .1% T-9 Ek E3 Vishay 67P7139
CMF-50 37K .1% T-9 EK e3

CMF-50 37K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5037K000BEEK CMF5037K000BEEK-ND 67P7139
Product Name RES 37K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 37K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details