Vishay Intertechnology, Inc. RES 37K OHM 1/4W .1% AXIAL CMF5037K000BEBF

Description
RES 37Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 37Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37K OHM 1/4W .1% AXIAL - CMF5037K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37K OHM 1/4W .1% AXIAL
CMF5037K000BEBF
RES 37K OHM 1/4W .1% AXIAL CMF5037K000BEBF
RES 37Kohm 1/4W .1% AXIAL

RES 37Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5037K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5037K000BEBF-ND
Through Hole Resistors CMF5037K000BEBF-ND
37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,370Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 65H5491 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,370Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
65H5491
Resistor,metal Film,370Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 65H5491
Resistor,Metal Film,370KOhms,200WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,370KOhms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5037K000BEBF CMF5037K000BEBF-ND 65H5491
Product Name RES 37K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,370Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details