Vishay Intertechnology, Inc. RES 374 OHM 1/4W 1% AXIAL CMF50374R00FHEB

Description
RES 374ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/4W 1% AXIAL - CMF50374R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/4W 1% AXIAL
CMF50374R00FHEB
RES 374 OHM 1/4W 1% AXIAL CMF50374R00FHEB
RES 374ohm 1/4W 1% AXIAL

RES 374ohm 1/4W 1% AXIAL

Supplier's Site
374 OHM 4W Resistor - 53-CMF50374R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
374 OHM 4W Resistor
53-CMF50374R00FHEB
374 OHM 4W Resistor 53-CMF50374R00FHEB
RES 374 OHM 1/4W 1% AXIAL Product overview: CMF50374R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 374 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 374 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50374R00FHEB can be used for catalog matching and distributor lookup.

RES 374 OHM 1/4W 1% AXIAL Product overview: CMF50374R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 374 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 374 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50374R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF374QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF374QFCT-ND
Through Hole Resistors CMF374QFCT-ND
374 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF374QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF374QFTR-ND
Through Hole Resistors CMF374QFTR-ND
374 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 374 1% T-2 Eb E3 Vishay - 67P7157 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 374 1% T-2 Eb E3 Vishay
67P7157
Cmf-50 374 1% T-2 Eb E3 Vishay 67P7157
CMF-50 374 1% T-2 EB e3

CMF-50 374 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50374R00FHEB 53-CMF50374R00FHEB CMF374QFCT-ND 67P7157
Product Name RES 374 OHM 1/4W 1% AXIAL 374 OHM 4W Resistor Through Hole Resistors Cmf-50 374 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details