Vishay Intertechnology, Inc. RES 374K OHM 1/4W 1% AXIAL CMF50374K00FHEK

Description
RES 374Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/4W 1% AXIAL - CMF50374K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/4W 1% AXIAL
CMF50374K00FHEK
RES 374K OHM 1/4W 1% AXIAL CMF50374K00FHEK
RES 374Kohm 1/4W 1% AXIAL

RES 374Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50374K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50374K00FHEK-ND
Through Hole Resistors CMF50374K00FHEK-ND
374 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 374K 1% T-2 Ek E3 Vishay - 67P7155 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 374K 1% T-2 Ek E3 Vishay
67P7155
Cmf-50 374K 1% T-2 Ek E3 Vishay 67P7155
CMF-50 374K 1% T-2 EK e3

CMF-50 374K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50374K00FHEK CMF50374K00FHEK-ND 67P7155
Product Name RES 374K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 374K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers